Vishay Intertechnology, Inc. RES 294K OHM 0.05% 0805 SMD TNPU0805294KAZEN00

Description
RES 294Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 294Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 294K OHM 0.05% 0805 SMD - TNPU0805294KAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294K OHM 0.05% 0805 SMD
TNPU0805294KAZEN00
RES 294K OHM 0.05% 0805 SMD TNPU0805294KAZEN00
RES 294Kohm 0.05% 0805 SMD

RES 294Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805294KAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805294KAZEN00-ND
Chip Resistor - Surface Mount TNPU0805294KAZEN00-ND
294 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

294 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805294KAZEN00 TNPU0805294KAZEN00-ND
Product Name RES 294K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 294000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details