Vishay Intertechnology, Inc. RES 24.3K OHM 1/8W 0.1% 0805 TNPU080524K3BZEN00

Description
RES 24.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 24.3Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.3K OHM 1/8W 0.1% 0805 - TNPU080524K3BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.3K OHM 1/8W 0.1% 0805
TNPU080524K3BZEN00
RES 24.3K OHM 1/8W 0.1% 0805 TNPU080524K3BZEN00
RES 24.3Kohm 1/8W 0.1% 0805

RES 24.3Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU080524K3BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080524K3BZEN00-ND
Chip Resistor - Surface Mount TNPU080524K3BZEN00-ND
24.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.3 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080524K3BZEN00 TNPU080524K3BZEN00-ND
Product Name RES 24.3K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 24300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details