Vishay Intertechnology, Inc. RES 243K OHM 1/8W 0.1% 0805 TNPU0805243KBZEN00

Description
RES 243Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 243Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 243K OHM 1/8W 0.1% 0805 - TNPU0805243KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 243K OHM 1/8W 0.1% 0805
TNPU0805243KBZEN00
RES 243K OHM 1/8W 0.1% 0805 TNPU0805243KBZEN00
RES 243Kohm 1/8W 0.1% 0805

RES 243Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805243KBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805243KBZEN00-ND
Chip Resistor - Surface Mount TNPU0805243KBZEN00-ND
243 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

243 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805243KBZEN00 TNPU0805243KBZEN00-ND
Product Name RES 243K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 243000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details