Vishay Intertechnology, Inc. RES 1.62K OHM 1/8W 0.1% 0805 TNPU08051K62BZEN00

Description
RES 1.62Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.62Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62K OHM 1/8W 0.1% 0805 - TNPU08051K62BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62K OHM 1/8W 0.1% 0805
TNPU08051K62BZEN00
RES 1.62K OHM 1/8W 0.1% 0805 TNPU08051K62BZEN00
RES 1.62Kohm 1/8W 0.1% 0805

RES 1.62Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU08051K62BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08051K62BZEN00-ND
Chip Resistor - Surface Mount TNPU08051K62BZEN00-ND
1.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.62 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08051K62BZEN00 TNPU08051K62BZEN00-ND
Product Name RES 1.62K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details