Vishay Intertechnology, Inc. RES 1.24K OHM 0.05% 0805 SMD TNPU08051K24AZEN00

Description
RES 1.24Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 1.24Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 0.05% 0805 SMD - TNPU08051K24AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 0.05% 0805 SMD
TNPU08051K24AZEN00
RES 1.24K OHM 0.05% 0805 SMD TNPU08051K24AZEN00
RES 1.24Kohm 0.05% 0805 SMD

RES 1.24Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU08051K24AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08051K24AZEN00-ND
Chip Resistor - Surface Mount TNPU08051K24AZEN00-ND
1.24 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.24 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08051K24AZEN00 TNPU08051K24AZEN00-ND
Product Name RES 1.24K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 1240 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details