Vishay Intertechnology, Inc. RES 1.20K OHM 1/8W 0.1% 0805 TNPU08051K20BZEN00

Description
RES 1.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 1.20Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20K OHM 1/8W 0.1% 0805 - TNPU08051K20BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20K OHM 1/8W 0.1% 0805
TNPU08051K20BZEN00
RES 1.20K OHM 1/8W 0.1% 0805 TNPU08051K20BZEN00
RES 1.20Kohm 1/8W 0.1% 0805

RES 1.20Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU08051K20BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU08051K20BZEN00-ND
Chip Resistor - Surface Mount TNPU08051K20BZEN00-ND
1.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU08051K20BZEN00 TNPU08051K20BZEN00-ND
Product Name RES 1.20K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1964FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614975-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 158000 ohms
View Details
2 suppliers