Vishay Intertechnology, Inc. RES 191K OHM 1/8W 0.1% 0805 TNPU0805191KBZEN00

Description
RES 191Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 191Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 191K OHM 1/8W 0.1% 0805 - TNPU0805191KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 191K OHM 1/8W 0.1% 0805
TNPU0805191KBZEN00
RES 191K OHM 1/8W 0.1% 0805 TNPU0805191KBZEN00
RES 191Kohm 1/8W 0.1% 0805

RES 191Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805191KBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805191KBZEN00-ND
Chip Resistor - Surface Mount TNPU0805191KBZEN00-ND
191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

191 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805191KBZEN00 TNPU0805191KBZEN00-ND
Product Name RES 191K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 191000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363292 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details