Vishay Intertechnology, Inc. RES 182 OHM 1/8W 0.1% 0805 TNPU0805182RBZEN00

Description
RES 182ohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 182ohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 1/8W 0.1% 0805 - TNPU0805182RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 1/8W 0.1% 0805
TNPU0805182RBZEN00
RES 182 OHM 1/8W 0.1% 0805 TNPU0805182RBZEN00
RES 182ohm 1/8W 0.1% 0805

RES 182ohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805182RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805182RBZEN00-ND
Chip Resistor - Surface Mount TNPU0805182RBZEN00-ND
182 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

182 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805182RBZEN00 TNPU0805182RBZEN00-ND
Product Name RES 182 OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 182 ohms 182 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details