Vishay Intertechnology, Inc. RES 180K OHM 0.05% 0805 SMD TNPU0805180KAZEN00

Description
RES 180Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 180Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180K OHM 0.05% 0805 SMD - TNPU0805180KAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 0.05% 0805 SMD
TNPU0805180KAZEN00
RES 180K OHM 0.05% 0805 SMD TNPU0805180KAZEN00
RES 180Kohm 0.05% 0805 SMD

RES 180Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805180KAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805180KAZEN00-ND
Chip Resistor - Surface Mount TNPU0805180KAZEN00-ND
180 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

180 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805180KAZEN00 TNPU0805180KAZEN00-ND
Product Name RES 180K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 180000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers