Vishay Intertechnology, Inc. SMD 8W Resistor TNPU0805174KBZEN00

Description
RES SMD 174K OHM 0.1% 1/8W 0805 Product overview: TNPU0805174KBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU0805174KBZEN0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 174K OHM 0.1% 1/8W 0805 Product overview: TNPU0805174KBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU0805174KBZEN0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-TNPU0805174KBZEN00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPU0805174KBZEN00
SMD 8W Resistor 52-TNPU0805174KBZEN00
RES SMD 174K OHM 0.1% 1/8W 0805 Product overview: TNPU0805174KBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU0805174KBZEN0 0 can be used for catalog matching and distributor lookup.

RES SMD 174K OHM 0.1% 1/8W 0805 Product overview: TNPU0805174KBZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU0805174KBZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 174K OHM 1/8W 0.1% 0805 - TNPU0805174KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174K OHM 1/8W 0.1% 0805
TNPU0805174KBZEN00
RES 174K OHM 1/8W 0.1% 0805 TNPU0805174KBZEN00
RES 174Kohm 1/8W 0.1% 0805

RES 174Kohm 1/8W 0.1% 0805

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1100634-TNPU0805174KBZEN00
Resistors - Chip Resistor - Surface Mount 1100634-TNPU0805174KBZEN00
Win Source Part Number: 1100634-TNPU0805174K BZEN00 Category: Resistors>Chip Resistor - Surface Mount Series: TNPU e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 174 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AEB1743V; CPF0805B174KE1; RN73C2A174KBTDF; RP73D2A174KBTG; TNPW0805174KBEEN; PTN0805E1743BST1; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale

Win Source Part Number: 1100634-TNPU0805174KBZEN00
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPU e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±5ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 174 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA-6AEB1743V; CPF0805B174KE1; RN73C2A174KBTDF; RP73D2A174KBTG; TNPW0805174KBEEN; PTN0805E1743BST1;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU0805174KBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805174KBZEN00-ND
Chip Resistor - Surface Mount TNPU0805174KBZEN00-ND
174 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

174 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPU0805174KBZEN00 TNPU0805174KBZEN00 1100634-TNPU0805174KBZEN00 TNPU0805174KBZEN00-ND
Product Name SMD 8W Resistor RES 174K OHM 1/8W 0.1% 0805 Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 174000 ohms 174000 ohms 174000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Standards and Certifications RoHS
Mounting / Packaging 0805 0805; 0805
Power Rating 8 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details