RES 16.9Kohm 0.05% 0805 SMD
16.9 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 16.9KOHM 0.05% 1/8W 0805
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPU080516K9AZEN00 | TNPU080516K9AZEN00-ND | TNPU080516K9AZEN00 |
| Product Name | RES 16.9K OHM 0.05% 0805 SMD | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805 | 0805; 0805 | |
| Resistance Range | 16900 ohms | 16900 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use |