Vishay Intertechnology, Inc. RES 15.8K OHM 0.05% 0805 SMD TNPU080515K8AZEN00

Description
RES 15.8Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 15.8Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.8K OHM 0.05% 0805 SMD - TNPU080515K8AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.8K OHM 0.05% 0805 SMD
TNPU080515K8AZEN00
RES 15.8K OHM 0.05% 0805 SMD TNPU080515K8AZEN00
RES 15.8Kohm 0.05% 0805 SMD

RES 15.8Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080515K8AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080515K8AZEN00-ND
Chip Resistor - Surface Mount TNPU080515K8AZEN00-ND
15.8 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15.8 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU080515K8AZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU080515K8AZEN00
Chip Resistor - Surface Mount TNPU080515K8AZEN00
RES SMD 15.8KOHM 0.05% 1/8W 0805

RES SMD 15.8KOHM 0.05% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU080515K8AZEN00 TNPU080515K8AZEN00-ND TNPU080515K8AZEN00
Product Name RES 15.8K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 15800 ohms 15800 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2573262 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1.00E-3 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details