Vishay Intertechnology, Inc. RES 14.0K OHM 1/8W 0.1% 0805 TNPU080514K0BZEN00

Description
RES 14.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 14.0Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/8W 0.1% 0805 - TNPU080514K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/8W 0.1% 0805
TNPU080514K0BZEN00
RES 14.0K OHM 1/8W 0.1% 0805 TNPU080514K0BZEN00
RES 14.0Kohm 1/8W 0.1% 0805

RES 14.0Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU080514K0BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080514K0BZEN00-ND
Chip Resistor - Surface Mount TNPU080514K0BZEN00-ND
14 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080514K0BZEN00 TNPU080514K0BZEN00-ND
Product Name RES 14.0K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details