Vishay Intertechnology, Inc. RES 12.4K OHM 1/8W 0.1% 0805 TNPU080512K4BZEN00

Description
RES 12.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet
Description
RES 12.4Kohm 1/8W 0.1% 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 1/8W 0.1% 0805 - TNPU080512K4BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 1/8W 0.1% 0805
TNPU080512K4BZEN00
RES 12.4K OHM 1/8W 0.1% 0805 TNPU080512K4BZEN00
RES 12.4Kohm 1/8W 0.1% 0805

RES 12.4Kohm 1/8W 0.1% 0805

Supplier's Site
Chip Resistor - Surface Mount - TNPU080512K4BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080512K4BZEN00-ND
Chip Resistor - Surface Mount TNPU080512K4BZEN00-ND
12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080512K4BZEN00 TNPU080512K4BZEN00-ND
Product Name RES 12.4K OHM 1/8W 0.1% 0805 Chip Resistor - Surface Mount
Mounting / Packaging 0805 0805; 0805
Resistance Range 12400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.1250 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756735 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers