Vishay Intertechnology, Inc. RES 12.4K OHM 0.05% 0805 SMD TNPU080512K4AZEN00

Description
RES 12.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 12.4Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.4K OHM 0.05% 0805 SMD - TNPU080512K4AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.4K OHM 0.05% 0805 SMD
TNPU080512K4AZEN00
RES 12.4K OHM 0.05% 0805 SMD TNPU080512K4AZEN00
RES 12.4Kohm 0.05% 0805 SMD

RES 12.4Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU080512K4AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU080512K4AZEN00-ND
Chip Resistor - Surface Mount TNPU080512K4AZEN00-ND
12.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

12.4 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU080512K4AZEN00 TNPU080512K4AZEN00-ND
Product Name RES 12.4K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 12400 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details