Vishay Intertechnology, Inc. RES 121K OHM 0.05% 0805 SMD TNPU0805121KAZEN00

Description
RES 121Kohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 121Kohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 0.05% 0805 SMD - TNPU0805121KAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 0.05% 0805 SMD
TNPU0805121KAZEN00
RES 121K OHM 0.05% 0805 SMD TNPU0805121KAZEN00
RES 121Kohm 0.05% 0805 SMD

RES 121Kohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805121KAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805121KAZEN00-ND
Chip Resistor - Surface Mount TNPU0805121KAZEN00-ND
121 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

121 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805121KAZEN00 TNPU0805121KAZEN00-ND
Product Name RES 121K OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 121000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD153GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details