Vishay Intertechnology, Inc. RES 115 OHM 0.05% 0805 SMD TNPU0805115RAZEN00

Description
RES 115ohm 0.05% 0805 SMD
Request a Quote Datasheet
Description
RES 115ohm 0.05% 0805 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 0.05% 0805 SMD - TNPU0805115RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 0.05% 0805 SMD
TNPU0805115RAZEN00
RES 115 OHM 0.05% 0805 SMD TNPU0805115RAZEN00
RES 115ohm 0.05% 0805 SMD

RES 115ohm 0.05% 0805 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0805115RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0805115RAZEN00-ND
Chip Resistor - Surface Mount TNPU0805115RAZEN00-ND
115 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

115 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0805115RAZEN00 TNPU0805115RAZEN00-ND
Product Name RES 115 OHM 0.05% 0805 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805 0805; 0805
Resistance Range 115 ohms 115 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers