Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPU080510K0AWEN00

Description
10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPU080510K0AWEN00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU080510K0AWEN00TR-ND
Chip Resistor - Surface Mount 541-TNPU080510K0AWEN00TR-ND
10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU080510K0AWEN00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU080510K0AWEN00DKR-ND
Chip Resistor - Surface Mount 541-TNPU080510K0AWEN00DKR-ND
10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU080510K0AWEN00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU080510K0AWEN00CT-ND
Chip Resistor - Surface Mount 541-TNPU080510K0AWEN00CT-ND
10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2070843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2070843
Surface Mount Resistors 2070843
Vishay TNPU080510K0AWEN00

Vishay TNPU080510K0AWEN00

Supplier's Site
Surface Mount Resistors - 2070844 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2070844
Surface Mount Resistors 2070844
Vishay TNPU080510K0AWEN00

Vishay TNPU080510K0AWEN00

Supplier's Site
Surface Mount Resistors - 2070844P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2070844P
Surface Mount Resistors 2070844P
Vishay TNPU080510K0AWEN00

Vishay TNPU080510K0AWEN00

Supplier's Site
Chip Resistor - Surface Mount - TNPU080510K0AWEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU080510K0AWEN00
Chip Resistor - Surface Mount TNPU080510K0AWEN00
TNPU0805 10K 0.05% 2PPM E52 E3

TNPU0805 10K 0.05% 2PPM E52 E3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-TNPU080510K0AWEN00TR-ND 2070843 2070844P TNPU080510K0AWEN00
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2567753 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details