Thin Film Resistors - SMD 1/8watt 100ohms 0.05% 5ppm Product overview: TNPU0805100RAZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU0805100RAZEN0
RES 100ohm 0.05% 0805 SMD
100 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
100 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
100 Ohms ±0.05% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-TNPU0805100RAZEN00 | TNPU0805100RAZEN00 | TNPU100ABTR-ND |
| Product Name | SMD Resistor | RES 100 OHM 0.05% 0805 SMD | Chip Resistor - Surface Mount |
| Resistance Range | 100 ohms | 100 ohms | 100 ohms |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % |
| Operating DC Voltage | 150 volts | ||
| Operating AC Voltage | 150 volts | ||
| Standards and Certifications | RoHS |