100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
100 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 100Kohm 1/8W 0.1% 0805
Thin Film Resistors - SMD 1/8watt 100Kohms 0.1% 5ppm Product overview: TNPU0805100KBZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU0805100KBZEN0
RES, AEC-Q200, 100K, 0.1%, 0.125W, 0805 ROHS COMPLIANT: YES
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPU100KBBDKR-ND | TNPU0805100KBZEN00 | 52-TNPU0805100KBZEN00 | 85AH5620 |
| Product Name | Chip Resistor - Surface Mount | RES 100K OHM 1/8W 0.1% 0805 | SMD Resistor | Res, Aec-Q200, 100K, 0.1%, 0.125W, 0805 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film | ||
| Mounting / Packaging | 0805; 0805 | 0805 | 0805 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |