Vishay Intertechnology, Inc. RES 8.66K OHM 1/10W 0.1% 0603 TNPU06038K66BZEN00

Description
RES 8.66Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 8.66Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/10W 0.1% 0603 - TNPU06038K66BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/10W 0.1% 0603
TNPU06038K66BZEN00
RES 8.66K OHM 1/10W 0.1% 0603 TNPU06038K66BZEN00
RES 8.66Kohm 1/10W 0.1% 0603

RES 8.66Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU06038K66BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06038K66BZEN00-ND
Chip Resistor - Surface Mount TNPU06038K66BZEN00-ND
8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

8.66 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06038K66BZEN00 TNPU06038K66BZEN00-ND
Product Name RES 8.66K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 8660 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details