Vishay Intertechnology, Inc. RES 84.5K OHM 1/10W 0.1% 0603 TNPU060384K5BZEN00

Description
RES 84.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 84.5Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/10W 0.1% 0603 - TNPU060384K5BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/10W 0.1% 0603
TNPU060384K5BZEN00
RES 84.5K OHM 1/10W 0.1% 0603 TNPU060384K5BZEN00
RES 84.5Kohm 1/10W 0.1% 0603

RES 84.5Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060384K5BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060384K5BZEN00-ND
Chip Resistor - Surface Mount TNPU060384K5BZEN00-ND
84.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

84.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060384K5BZEN00 TNPU060384K5BZEN00-ND
Product Name RES 84.5K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD824GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details