Vishay Intertechnology, Inc. RES 7.50K OHM 1/10W 0.1% 0603 TNPU06037K50BZEN00

Description
RES 7.50Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 7.50Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.50K OHM 1/10W 0.1% 0603 - TNPU06037K50BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/10W 0.1% 0603
TNPU06037K50BZEN00
RES 7.50K OHM 1/10W 0.1% 0603 TNPU06037K50BZEN00
RES 7.50Kohm 1/10W 0.1% 0603

RES 7.50Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4447-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4447-1-ND
Chip Resistor - Surface Mount 541-4447-1-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4447-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4447-6-ND
Chip Resistor - Surface Mount 541-4447-6-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4447-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4447-2-ND
Chip Resistor - Surface Mount 541-4447-2-ND
7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06037K50BZEN00 541-4447-1-ND
Product Name RES 7.50K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573273 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 150000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details