Vishay Intertechnology, Inc. RES 768 OHM 0.05% 0603 SMD TNPU0603768RAZEN00

Description
RES 768ohm 0.05% 0603 SMD
Request a Quote
Description
RES 768ohm 0.05% 0603 SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 768 OHM 0.05% 0603 SMD - TNPU0603768RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 768 OHM 0.05% 0603 SMD
TNPU0603768RAZEN00
RES 768 OHM 0.05% 0603 SMD TNPU0603768RAZEN00
RES 768ohm 0.05% 0603 SMD

RES 768ohm 0.05% 0603 SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPU0603768RAZEN00
Product Name RES 768 OHM 0.05% 0603 SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details