Vishay Intertechnology, Inc. RES 732 OHM 1/10W 0.1% 0603 TNPU0603732RBZEN00

Description
RES 732ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 732ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/10W 0.1% 0603 - TNPU0603732RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/10W 0.1% 0603
TNPU0603732RBZEN00
RES 732 OHM 1/10W 0.1% 0603 TNPU0603732RBZEN00
RES 732ohm 1/10W 0.1% 0603

RES 732ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603732RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603732RBZEN00-ND
Chip Resistor - Surface Mount TNPU0603732RBZEN00-ND
732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

732 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603732RBZEN00 TNPU0603732RBZEN00-ND
Product Name RES 732 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details