Vishay Intertechnology, Inc. RES 6.20K OHM 1/10W 0.1% 0603 TNPU06036K20BZEN00

Description
RES 6.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 6.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20K OHM 1/10W 0.1% 0603 - TNPU06036K20BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20K OHM 1/10W 0.1% 0603
TNPU06036K20BZEN00
RES 6.20K OHM 1/10W 0.1% 0603 TNPU06036K20BZEN00
RES 6.20Kohm 1/10W 0.1% 0603

RES 6.20Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU06036K20BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06036K20BZEN00-ND
Chip Resistor - Surface Mount TNPU06036K20BZEN00-ND
6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06036K20BZEN00 TNPU06036K20BZEN00-ND
Product Name RES 6.20K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 6200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1614966-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers