Vishay Intertechnology, Inc. RES 665 OHM 0.05% 0603 SMD TNPU0603665RAZEN00

Description
RES 665ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 665ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665 OHM 0.05% 0603 SMD - TNPU0603665RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665 OHM 0.05% 0603 SMD
TNPU0603665RAZEN00
RES 665 OHM 0.05% 0603 SMD TNPU0603665RAZEN00
RES 665ohm 0.05% 0603 SMD

RES 665ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603665RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603665RAZEN00-ND
Chip Resistor - Surface Mount TNPU0603665RAZEN00-ND
665 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

665 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603665RAZEN00 TNPU0603665RAZEN00-ND
Product Name RES 665 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 665 ohms 665 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD245JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details