64.9 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 64.9Kohm 0.05% 0603 SMD
RES SMD 64.9K OHM 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPU060364K9AZEN00-ND | TNPU060364K9AZEN00 | TNPU060364K9AZEN00 |
| Product Name | Chip Resistor - Surface Mount | RES 64.9K OHM 0.05% 0603 SMD | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % |