Vishay Intertechnology, Inc. RES 619 OHM 0.05% 0603 SMD TNPU0603619RAZEN00

Description
RES 619ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 619ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619 OHM 0.05% 0603 SMD - TNPU0603619RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619 OHM 0.05% 0603 SMD
TNPU0603619RAZEN00
RES 619 OHM 0.05% 0603 SMD TNPU0603619RAZEN00
RES 619ohm 0.05% 0603 SMD

RES 619ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603619RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603619RAZEN00-ND
Chip Resistor - Surface Mount TNPU0603619RAZEN00-ND
619 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

619 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603619RAZEN00 TNPU0603619RAZEN00-ND
Product Name RES 619 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 619 ohms 619 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD364GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details