Vishay Intertechnology, Inc. RES 5.11K OHM 1/10W 0.1% 0603 TNPU06035K11BZEN00

Description
RES 5.11Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 5.11Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/10W 0.1% 0603 - TNPU06035K11BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/10W 0.1% 0603
TNPU06035K11BZEN00
RES 5.11K OHM 1/10W 0.1% 0603 TNPU06035K11BZEN00
RES 5.11Kohm 1/10W 0.1% 0603

RES 5.11Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4444-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4444-1-ND
Chip Resistor - Surface Mount 541-4444-1-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4444-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4444-2-ND
Chip Resistor - Surface Mount 541-4444-2-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4444-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4444-6-ND
Chip Resistor - Surface Mount 541-4444-6-ND
5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06035K11BZEN00 541-4444-1-ND
Product Name RES 5.11K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 1260402 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details