Vishay Intertechnology, Inc. RES 4.64K OHM 1/10W 0.1% 0603 TNPU06034K64BZEN00

Description
RES 4.64Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 4.64Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.64K OHM 1/10W 0.1% 0603 - TNPU06034K64BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.64K OHM 1/10W 0.1% 0603
TNPU06034K64BZEN00
RES 4.64K OHM 1/10W 0.1% 0603 TNPU06034K64BZEN00
RES 4.64Kohm 1/10W 0.1% 0603

RES 4.64Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU06034K64BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06034K64BZEN00-ND
Chip Resistor - Surface Mount TNPU06034K64BZEN00-ND
4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

4.64 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06034K64BZEN00 TNPU06034K64BZEN00-ND
Product Name RES 4.64K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 4640 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details