Vishay Intertechnology, Inc. RES 47K OHM 0.05% 0603 SMD TNPU060347K0AZEN00

Description
RES 47Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 47Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47K OHM 0.05% 0603 SMD - TNPU060347K0AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47K OHM 0.05% 0603 SMD
TNPU060347K0AZEN00
RES 47K OHM 0.05% 0603 SMD TNPU060347K0AZEN00
RES 47Kohm 0.05% 0603 SMD

RES 47Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU060347K0AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060347K0AZEN00-ND
Chip Resistor - Surface Mount TNPU060347K0AZEN00-ND
47 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU060347K0AZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU060347K0AZEN00
Chip Resistor - Surface Mount TNPU060347K0AZEN00
RES SMD 47K OHM 0.05% 1/10W 0603

RES SMD 47K OHM 0.05% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPU060347K0AZEN00 TNPU060347K0AZEN00-ND TNPU060347K0AZEN00
Product Name RES 47K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 47000 ohms 47000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details