Vishay Intertechnology, Inc. RES 475 OHM 0.05% 0603 SMD TNPU0603475RAZEN00

Description
RES 475ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 475ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 0.05% 0603 SMD - TNPU0603475RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 0.05% 0603 SMD
TNPU0603475RAZEN00
RES 475 OHM 0.05% 0603 SMD TNPU0603475RAZEN00
RES 475ohm 0.05% 0603 SMD

RES 475ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603475RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603475RAZEN00-ND
Chip Resistor - Surface Mount TNPU0603475RAZEN00-ND
475 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

475 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603475RAZEN00 TNPU0603475RAZEN00-ND
Product Name RES 475 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 475 ohms 475 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176155-5 - TE Connectivity
Specs
Technology / Construction Metal Foil
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0110 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details