Vishay Precision Group Surface Mount Chip Resistor, Thin Film, Tnpu Series, 470 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay TNPU0603470RAZEN

Description
Surface Mount Chip Resistor, Thin Film, TNPU Series, 470 ohm, 100 mW, 0.05%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, TNPU Series, 470 ohm, 100 mW, 0.05%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Tnpu Series, 470 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay - 72Y1182 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Tnpu Series, 470 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay
72Y1182
Surface Mount Chip Resistor, Thin Film, Tnpu Series, 470 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay 72Y1182
Surface Mount Chip Resistor, Thin Film, TNPU Series, 470 ohm, 100 mW, 0.05%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, TNPU Series, 470 ohm, 100 mW, 0.05%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y1182
Product Name Surface Mount Chip Resistor, Thin Film, Tnpu Series, 470 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 470 ohms
View Details
2 suppliers
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD204JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details