Vishay Intertechnology, Inc. RES 442 OHM 1/10W 0.1% 0603 TNPU0603442RBZEN00

Description
RES 442ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 442ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442 OHM 1/10W 0.1% 0603 - TNPU0603442RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442 OHM 1/10W 0.1% 0603
TNPU0603442RBZEN00
RES 442 OHM 1/10W 0.1% 0603 TNPU0603442RBZEN00
RES 442ohm 1/10W 0.1% 0603

RES 442ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603442RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603442RBZEN00-ND
Chip Resistor - Surface Mount TNPU0603442RBZEN00-ND
442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

442 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603442RBZEN00 TNPU0603442RBZEN00-ND
Product Name RES 442 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details