Vishay Intertechnology, Inc. RES 3.65K OHM 1/10W 0.1% 0603 TNPU06033K65BZEN00

Description
RES 3.65Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.65Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/10W 0.1% 0603 - TNPU06033K65BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/10W 0.1% 0603
TNPU06033K65BZEN00
RES 3.65K OHM 1/10W 0.1% 0603 TNPU06033K65BZEN00
RES 3.65Kohm 1/10W 0.1% 0603

RES 3.65Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU06033K65BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06033K65BZEN00-ND
Chip Resistor - Surface Mount TNPU06033K65BZEN00-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06033K65BZEN00 TNPU06033K65BZEN00-ND
Product Name RES 3.65K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers