Vishay Intertechnology, Inc. RES 3.57K OHM 0.05% 0603 SMD TNPU06033K57AZEN00

Description
RES 3.57Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 3.57Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 0.05% 0603 SMD - TNPU06033K57AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 0.05% 0603 SMD
TNPU06033K57AZEN00
RES 3.57K OHM 0.05% 0603 SMD TNPU06033K57AZEN00
RES 3.57Kohm 0.05% 0603 SMD

RES 3.57Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU06033K57AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06033K57AZEN00-ND
Chip Resistor - Surface Mount TNPU06033K57AZEN00-ND
3.57 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.57 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06033K57AZEN00 TNPU06033K57AZEN00-ND
Product Name RES 3.57K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3570 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details