Vishay Intertechnology, Inc. RES 3.16K OHM 1/10W 0.1% 0603 TNPU06033K16BZEN00

Description
RES 3.16Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 3.16Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16K OHM 1/10W 0.1% 0603 - TNPU06033K16BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16K OHM 1/10W 0.1% 0603
TNPU06033K16BZEN00
RES 3.16K OHM 1/10W 0.1% 0603 TNPU06033K16BZEN00
RES 3.16Kohm 1/10W 0.1% 0603

RES 3.16Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU06033K16BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06033K16BZEN00-ND
Chip Resistor - Surface Mount TNPU06033K16BZEN00-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06033K16BZEN00 TNPU06033K16BZEN00-ND
Product Name RES 3.16K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 3160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers