Vishay Intertechnology, Inc. RES 3.01K OHM 0.05% 0603 SMD TNPU06033K01AZEN00

Description
RES 3.01Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 3.01Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 0.05% 0603 SMD - TNPU06033K01AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 0.05% 0603 SMD
TNPU06033K01AZEN00
RES 3.01K OHM 0.05% 0603 SMD TNPU06033K01AZEN00
RES 3.01Kohm 0.05% 0603 SMD

RES 3.01Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU06033K01AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06033K01AZEN00-ND
Chip Resistor - Surface Mount TNPU06033K01AZEN00-ND
3.01 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.01 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06033K01AZEN00 TNPU06033K01AZEN00-ND
Product Name RES 3.01K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 3010 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details