Vishay Intertechnology, Inc. RES 36.0K OHM 1/10W 0.1% 0603 TNPU060336K0BZEN00

Description
RES 36.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 36.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36.0K OHM 1/10W 0.1% 0603 - TNPU060336K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/10W 0.1% 0603
TNPU060336K0BZEN00
RES 36.0K OHM 1/10W 0.1% 0603 TNPU060336K0BZEN00
RES 36.0Kohm 1/10W 0.1% 0603

RES 36.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060336K0BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060336K0BZEN00-ND
Chip Resistor - Surface Mount TNPU060336K0BZEN00-ND
36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060336K0BZEN00 TNPU060336K0BZEN00-ND
Product Name RES 36.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 36000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details