RES 36Kohm 0.05% 0603 SMD
36 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPU060336K0AZEN00 | TNPU060336K0AZEN00-ND |
| Product Name | RES 36K OHM 0.05% 0603 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 |
| Resistance Range | 36000 ohms | |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use |