Vishay Precision Group RES 33.0K OHM 1/10W 0.1% 0603 TNPU060333K0BZEN00

Description
RES 33.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 33.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0K OHM 1/10W 0.1% 0603 - TNPU060333K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0K OHM 1/10W 0.1% 0603
TNPU060333K0BZEN00
RES 33.0K OHM 1/10W 0.1% 0603 TNPU060333K0BZEN00
RES 33.0Kohm 1/10W 0.1% 0603

RES 33.0Kohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Resistors - 6845736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845736
Surface Mount Resistors 6845736
Vishay TNPU060333K0BZEN00

Vishay TNPU060333K0BZEN00

Supplier's Site
Surface Mount Resistors - 6845736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845736P
Surface Mount Resistors 6845736P
Vishay TNPU060333K0BZEN00

Vishay TNPU060333K0BZEN00

Supplier's Site
Surface Mount Resistors - 1701910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701910
Surface Mount Resistors 1701910
Vishay TNPU060333K0BZEN00

Vishay TNPU060333K0BZEN00

Supplier's Site
Chip Resistor - Surface Mount - TNPU060333K0BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060333K0BZEN00-ND
Chip Resistor - Surface Mount TNPU060333K0BZEN00-ND
33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number TNPU060333K0BZEN00 6845736 6845736P TNPU060333K0BZEN00-ND
Product Name RES 33.0K OHM 1/10W 0.1% 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount
Mounting / Packaging 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603
Resistance Range 33000 ohms 33000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9740 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers