Vishay Intertechnology, Inc. RES 31.6K OHM 0.05% 0603 SMD TNPU060331K6AZEN00

Description
RES 31.6Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 31.6Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 0.05% 0603 SMD - TNPU060331K6AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 0.05% 0603 SMD
TNPU060331K6AZEN00
RES 31.6K OHM 0.05% 0603 SMD TNPU060331K6AZEN00
RES 31.6Kohm 0.05% 0603 SMD

RES 31.6Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU060331K6AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060331K6AZEN00-ND
Chip Resistor - Surface Mount TNPU060331K6AZEN00-ND
31.6 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.6 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060331K6AZEN00 TNPU060331K6AZEN00-ND
Product Name RES 31.6K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 31600 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers