Vishay Intertechnology, Inc. RES 30.9K OHM 1/10W 0.1% 0603 TNPU060330K9BZEN00

Description
RES 30.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 30.9Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.9K OHM 1/10W 0.1% 0603 - TNPU060330K9BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/10W 0.1% 0603
TNPU060330K9BZEN00
RES 30.9K OHM 1/10W 0.1% 0603 TNPU060330K9BZEN00
RES 30.9Kohm 1/10W 0.1% 0603

RES 30.9Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060330K9BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060330K9BZEN00-ND
Chip Resistor - Surface Mount TNPU060330K9BZEN00-ND
30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060330K9BZEN00 TNPU060330K9BZEN00-ND
Product Name RES 30.9K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details