Vishay Intertechnology, Inc. RES 301 OHM 1/10W 0.1% 0603 TNPU0603301RBZEN00

Description
RES 301ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 301ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/10W 0.1% 0603 - TNPU0603301RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/10W 0.1% 0603
TNPU0603301RBZEN00
RES 301 OHM 1/10W 0.1% 0603 TNPU0603301RBZEN00
RES 301ohm 1/10W 0.1% 0603

RES 301ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4443-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4443-6-ND
Chip Resistor - Surface Mount 541-4443-6-ND
301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4443-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4443-1-ND
Chip Resistor - Surface Mount 541-4443-1-ND
301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4443-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4443-2-ND
Chip Resistor - Surface Mount 541-4443-2-ND
301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603301RBZEN00 541-4443-6-ND
Product Name RES 301 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details