Vishay Precision Group RES 2.49K OHM 1/10W 0.1% 0603 TNPU06032K49BZEN00

Description
RES 2.49Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.49Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/10W 0.1% 0603 - TNPU06032K49BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/10W 0.1% 0603
TNPU06032K49BZEN00
RES 2.49K OHM 1/10W 0.1% 0603 TNPU06032K49BZEN00
RES 2.49Kohm 1/10W 0.1% 0603

RES 2.49Kohm 1/10W 0.1% 0603

Supplier's Site
Thin Film Resistors - SMD 1/10watt 2.49Kohms 0.1% 5ppm Product overview: TNPU06032K49BZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU06032K49BZEN0 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1/10watt 2.49Kohms 0.1% 5ppm Product overview: TNPU06032K49BZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU06032K49BZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPU2.49KBADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.49KBADKR-ND
Chip Resistor - Surface Mount TNPU2.49KBADKR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU2.49KBATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.49KBATR-ND
Chip Resistor - Surface Mount TNPU2.49KBATR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU2.49KBACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU2.49KBACT-ND
Chip Resistor - Surface Mount TNPU2.49KBACT-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPU06032K49BZEN00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPU06032K49BZEN00
Resistors - Chip Resistor - Surface Mount TNPU06032K49BZEN00
RES SMD 2.49KOHM 0.1% 1/10W 0603

RES SMD 2.49KOHM 0.1% 1/10W 0603

Supplier's Site
Res, Thin Film, 2K49, 0.1%, 0.1W, 0603; Resistance Vishay - 91T9828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.1W, 0603; Resistance Vishay
91T9828
Res, Thin Film, 2K49, 0.1%, 0.1W, 0603; Resistance Vishay 91T9828
RES, THIN FILM, 2K49, 0.1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.1W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPU06032K49BZEN00 52-TNPU06032K49BZEN00 TNPU2.49KBADKR-ND TNPU06032K49BZEN00 91T9828
Product Name RES 2.49K OHM 1/10W 0.1% 0603 SMD Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 2K49, 0.1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 2490 ohms 2490 ohms 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers