Vishay Intertechnology, Inc. RES 2.05K OHM 1/10W 0.1% 0603 TNPU06032K05BZEN00

Description
RES 2.05Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.05Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/10W 0.1% 0603 - TNPU06032K05BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/10W 0.1% 0603
TNPU06032K05BZEN00
RES 2.05K OHM 1/10W 0.1% 0603 TNPU06032K05BZEN00
RES 2.05Kohm 1/10W 0.1% 0603

RES 2.05Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU06032K05BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU06032K05BZEN00-ND
Chip Resistor - Surface Mount TNPU06032K05BZEN00-ND
2.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.05 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU06032K05BZEN00 TNPU06032K05BZEN00-ND
Product Name RES 2.05K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers