Vishay Intertechnology, Inc. RES 28.0K OHM 1/10W 0.1% 0603 TNPU060328K0BZEN00

Description
RES 28.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 28.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/10W 0.1% 0603 - TNPU060328K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/10W 0.1% 0603
TNPU060328K0BZEN00
RES 28.0K OHM 1/10W 0.1% 0603 TNPU060328K0BZEN00
RES 28.0Kohm 1/10W 0.1% 0603

RES 28.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060328K0BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060328K0BZEN00-ND
Chip Resistor - Surface Mount TNPU060328K0BZEN00-ND
28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

28 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060328K0BZEN00 TNPU060328K0BZEN00-ND
Product Name RES 28.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 28000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details