Vishay Intertechnology, Inc. RES 27.0K OHM 1/10W 0.1% 0603 TNPU060327K0BZEN00

Description
RES 27.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 27.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/10W 0.1% 0603 - TNPU060327K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/10W 0.1% 0603
TNPU060327K0BZEN00
RES 27.0K OHM 1/10W 0.1% 0603 TNPU060327K0BZEN00
RES 27.0Kohm 1/10W 0.1% 0603

RES 27.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060327K0BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060327K0BZEN00-ND
Chip Resistor - Surface Mount TNPU060327K0BZEN00-ND
27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060327K0BZEN00 TNPU060327K0BZEN00-ND
Product Name RES 27.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details