Vishay Precision Group Chip Resistor - Surface Mount TNPU060322K0BZEN00

Description
RES SMD 22K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 22K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPU060322K0BZEN00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU060322K0BZEN00CT-ND
Chip Resistor - Surface Mount 541-TNPU060322K0BZEN00CT-ND
RES SMD 22K OHM 0.1% 1/10W 0603

RES SMD 22K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU060322K0BZEN00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU060322K0BZEN00DKR-ND
Chip Resistor - Surface Mount 541-TNPU060322K0BZEN00DKR-ND
RES SMD 22K OHM 0.1% 1/10W 0603

RES SMD 22K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU060322K0BZEN00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU060322K0BZEN00TR-ND
Chip Resistor - Surface Mount 541-TNPU060322K0BZEN00TR-ND
22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6845727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845727
Surface Mount Resistors 6845727
Vishay TNPU060322K0BZEN00

Vishay TNPU060322K0BZEN00

Supplier's Site
Surface Mount Resistors - 1701908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701908
Surface Mount Resistors 1701908
Vishay TNPU060322K0BZEN00

Vishay TNPU060322K0BZEN00

Supplier's Site
RES 22.0K OHM 1/10W 0.1% 0603 - TNPU060322K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.0K OHM 1/10W 0.1% 0603
TNPU060322K0BZEN00
RES 22.0K OHM 1/10W 0.1% 0603 TNPU060322K0BZEN00
RES 22.0Kohm 1/10W 0.1% 0603

RES 22.0Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors
Product Number 541-TNPU060322K0BZEN00CT-ND 6845727 TNPU060322K0BZEN00
Product Name Chip Resistor - Surface Mount Surface Mount Resistors RES 22.0K OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details